Analog Multiplier 4-Quadrant 8-SOIC
The AD633 is a functionally complete, four-quadrant, analog multiplier. It includes high impedance, differential X and Y inputs, and a high impedance summing input (Z). The low impedance output voltage is a nominal 10 V full scale provided by a buried Zen
IC MULTIPLIER ANALOG 8-SOIC
Analog Multiplier 4-Quadrant 8-SOIC
Analog Multiplier 4-Quadrant 8-SOIC
Analog Multiplier 4-Quadrant 8-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1136686-AD633JRZ-RL
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Function: Analog Multiplier
Number of Bits/Stages: 4-Quadrant
Family Name: AD633
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MPY634BP; MPY634AP; MPY534TH1;
Introduction Date: October 28, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quarktwin Technology Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Voltage Multipliers | Voltage Multipliers | Voltage Multipliers | Board Mount Voltage Multipliers | Voltage Multipliers |
Product Number | AD633JRZ-RL | AD633JRZ-RL | AD633JRZ-RL | AD633JRZ-RLDKR-ND | AD633JRZ-RL |
Product Name | Analog Multipliers, Dividers | Multiplier/Divider | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Analog Multipliers, Dividers | Linear - Linear - Analog Multipliers, Dividers - AD633JRZ-RL |
Package Type | 8-SOIC (0.154\", 3.90mm Width) | SOIC | 8-SOIC (0.154, 3.90mm Width) | Surface Mount; Board Mounted; 8-SOIC (0.154", 3.90mm Width) |