STMicroelectronics, Inc. RFID, RF Access, Monitoring ICs ST25DV04K-IER6T3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-17124-2-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-17124-2-ND
RFID, RF Access, Monitoring ICs 497-17124-2-ND
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - 497-17124-1-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-17124-1-ND
RFID, RF Access, Monitoring ICs 497-17124-1-ND
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - 497-17124-6-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-17124-6-ND
RFID, RF Access, Monitoring ICs 497-17124-6-ND
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Supplier's Site Datasheet
RF/IF and RFID ST25DV04K-IER6T3
IC RFID TRANSP 13.56MHZ 8TSSOP

IC RFID TRANSP 13.56MHZ 8TSSOP

Supplier's Site Datasheet
Rfid, Read/write, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics - 13AC9435 - Newark, An Avnet Company
Chicago, IL, United States
Rfid, Read/write, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics
13AC9435
Rfid, Read/write, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics 13AC9435
RFID, READ/WRITE, 13.567MHZ, TSSOP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:4Kbit; Output Power:-; RF IC Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

RFID, READ/WRITE, 13.567MHZ, TSSOP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:4Kbit; Output Power:-; RF IC Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LIXINC Electronics Co., Limited Newark, An Avnet Company
Product Category RFID Chips RFID Chips RFID Chips
Product Number 497-17124-2-ND ST25DV04K-IER6T3 13AC9435
Product Name RFID, RF Access, Monitoring ICs RF/IF and RFID Rfid, Read/write, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 Hz 1.36E7 to 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details