Johnson Electric Dormeyer series laminated pull-type solenoids are constructed of durable laminated steel with corrosion-resistant frame and plunger. The Dormeyer series solenoids have polyester or nylon bobbins, encapsulated or taped coils, steel plunger springs, and brass plunger guides.
T-shaped laminated design plunger . Laminated frame. Fully encapsulated coils
Power Consumption = 10 W
Supply Voltage = 120 V
AC or DC Operation = ac
Maximum Pull Force = 71.2N
Plunger Diameter = 3.18mm
Coil Resistance = 6.5Ohms
Series = Dormeyer
RS Components, Ltd. | |
---|---|
Product Category | Linear Solenoids |
Product Number | 1252252 |
AC | Rated for AC Operation; 115VAC |