Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring.
• Insulation grade: A (105 °C), wire A (105 °C)
• Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange
• Isolation resistance: > 100M ohm 500 VDC
• Dielectric strength: AC600V 50/60Hz 1 minute
• Operating temp. range: -5 °C ~ + 40 °C
• Life expectancy: Standard life 2.000.000 cycles or more
• Total weight: 5.4g
| Transmotec | |
|---|---|
| Product Category | Linear Solenoids |
| Product Number | F1253L Series |
| Product Name | Open Frame Solenoids |
| Life Cycles | 2.00E6 cycles |
| DC | Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts |
| Continuous Duty | Rated for Continuous Duty |
| Power Rating | 12 to 60 DC watts or AC VA |
| Intermittent Duty | Rated for Intermittent Duty |