Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces.
The most important characteristics of our Tubular Solenoids are:
GEEPLUS Inc. | |
---|---|
Product Category | Linear Solenoids |
Product Number | 320-H |
Product Name | Tubular Solenoid |
Maximum Stroke | 18 mm (0.7087 inch) |
Life Cycles | 2.00E6 to 1.00E7 cycles |
DC | Rated for DC Operation; 4.3- 544 VDC |
Continuous Duty | Rated for Continuous Duty |
Power Rating | 26 to 130 DC watts or AC VA |