Continuous Duty Solenoid Open Frame (Pull) Type 0.500" (12.70mm) Stroke 12VDC Chassis Mount
DigiKey | |
---|---|
Product Category | Linear Solenoids |
Product Number | 527-1004-ND |
Product Name | Solenoids |
Maximum Stroke | 12.7 mm (0.5000 inch) |
DC | Rated for DC Operation; 12VDC |
Continuous Duty | Rated for Continuous Duty |
Construction | Open Frame |