NBK America LLC Miniature Ball Plunger - with Nylon Lock MP-12

Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger - with Nylon Lock - MP-12 - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger - with Nylon Lock
MP-12
Miniature Ball Plunger - with Nylon Lock MP-12
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
  • Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates.
  • With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Main body materials and load types can be selected according to the product code.

Product Code - Material - Load Type
FP Steel Light Load
MP Stainless Steel Heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number MP-12
Product Name Miniature Ball Plunger - with Nylon Lock
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0709 inch (1.8 mm)
End Force 4.5 lbs (2.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Short Stroke Plunger - PSP-5-3-S - NBK America LLC
Specs
Plunger Type Spring Plunger
Stroke 0.1181 inch (3 mm)
End Force 0.8767 lbs (0.3976 kg)
View Details
Short Stroke Plungers (Made of Stainless Steel) - PSPS-6-3-S - NBK America LLC
Specs
Plunger Type Spring Plunger
Stroke 0.1181 inch (3 mm)
End Force 1.8 lbs (0.8156 kg)
View Details
Miniature Ball Plunger - PAF-12-H-P - NBK America LLC
Specs
Plunger Type Ball Plunger
Stroke 0.0709 inch (1.8 mm)
End Force 5.42 lbs (2.46 kg)
View Details
Miniature Ball Plunger (Made of Stainless Steel) - PAFS-3-L-P - NBK America LLC
Specs
Plunger Type Ball Plunger
Stroke 0.0197 inch (0.5000 mm)
End Force 0.2248 lbs (0.1020 kg)
View Details