The MARKTIME® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally high current loads, the 70 AB Series fits into a standard NEMA double gang wall box and provides the highest amperage rating of any wall box time switch.
Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:
M.H. Rhodes/Cramer Company | |
---|---|
Product Category | Electromechanical Timers |
Product Number | Model 72131AB |
Product Name | MARKTIME® 70 AB Series |
Instrument Type | Timer |
Technology | Electromechanical |
Number of Functions | Single |
Direction | Down Count |
Functions | Interval Delay Timer |