Multi voltage (true) delay on release timer. Time ranges from 1 to 600 s covered by 3 models. Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover.
Time range 1 to 600 s - capacitor powered
Knob-adjustable time setting
Automatic start after drop-out of power supply
Repeatability: ≤ 0.2%
Output: 5 A SPDT relay
For mounting on DIN-rail in accordance with DIN/EN 50 022
17.5 mm DIN-rail housing (DIN 43880)
Combined AC and DC power supply
LED indication for relay status and power supply ON
Multi voltage (true) delay on release timer. Time ranges from 1 to 600 s covered by 3 models. Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover.
- Time range 1 to 600 s - capacitor powered
- Knob-adjustable time setting
- Automatic start after drop-out of power supply
- Repeatability: ≤ 0.2%
- Output: 5 A SPDT relay
- For mounting on DIN-rail in accordance with DIN/EN 50 022
- 17.5 mm DIN-rail housing (DIN 43880)
- Combined AC and DC power supply
- LED indication for relay status and power supply ON