Deep Drawing Services
Service Detail from Boker's, Inc.

Boker's in-house tool department and wire EDM can manufacture your most complex precision metal stampings. Whether it's flat blanking, piercing, metal forming, or deep draws Boker's has the expertise to provide your precision parts. Custom metal stamping capabilities range from 12" x 12" with material thicknesses from .005" to .134" and draws of up to 3" deep and 8" in diameter.
Custom Washers, Spacers, and ShimsBoker's, Inc. can manufacture your custom washers, spacers and shims with an outside diameter from 0.080" to 12" and material thickness from 0.005" to 0.134". Boker's also inventories thousands of stock tools in order to manufacture specific non-standard flat washer sizes without tool charges.
Specifications
Boker's, Inc., has been a quality metal stamping and washer manufacturer of precision metal stampings, washers, spacers and shims since 1919. Custom stamping capabilities covers a complete range of sizes up to 12" x 12" (flat) with thicknesses from .005" to .134" and deep draws of up to 3" deep and 8" in diameter. Boker's is AS9100C and ISO 9001:2008 certified and woman owned company.