Products:
Services:
Isotech offers you contract metal fabricating expertise designed to minimize lead time and cut your costs. We work with all metals; i.e., aluminum, stainless steel, hastelloy, brass, copper and steel. Isotech offers sizes up to 24″ diameter draw with a press capacity of 150 tons. Our quality system conforms to Mil-I-45208.
Hydroforming / Hydroform is a manufacturing process where fluid pressure is applied to a ductile metallic blank to form a desired component shape. This process requires hydroforming tools consisting of a punch made in the shape of the desired part, a ring contoured to fit around the punch, and a pressurized forming chamber sealed by a flexible rubber diaphragm.
Deep Drawing / Deep Draw is the process of forming a part from metal sheet stock, commonly referred to as a blank, around a punch as it is drawn through a die. The edges of the metal blank are restrained by a “blank holder” or a sleeve in the case of a redraw.
| Isotech, Inc. | |
|---|---|
| Product Category | Deep Drawing Services |
| Product Name | Deep Drawing and Hydroforming |
| Company Information | Located outside of Philadelphia in Hatfield, Pennsylvania, Isotech is a manufacturer’s representative and distributor of proprietary mechanical and electromechanical products to the industrial, medical and military OEM and in-plant markets. With an extensive line of products, Isotech offers solutions to compliment both standard and atypical linear motion, fabrication, marking, and motion control applications. |
| Certifications / Standards | Mil-I-45208 |
| Part Diameter / Length (rectangular section) | 24 inch (610 mm) |
| Capabilities | Anodizing; Painting / Powder Coating; Deep drawing, Hydroforming, Dip Brazing |