Fargo Controls, Inc. Hour Meter, DC Series HK-30

Description
The small size of this series is ideal when space is limited. The HK-30 is non-resetable, accepts a variety of DC voltages and is available in panel and DIN rail mount. FEATURES: Low Cost DC or NEW Multifunction 12-240V AC/DC Input Voltage CE mark, UL recognized (DC only) & RoHS Rugged Design Long Life Non-reset
Request a Quote Datasheet
Description
The small size of this series is ideal when space is limited. The HK-30 is non-resetable, accepts a variety of DC voltages and is available in panel and DIN rail mount. FEATURES: Low Cost DC or NEW Multifunction 12-240V AC/DC Input Voltage CE mark, UL recognized (DC only) & RoHS Rugged Design Long Life Non-reset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Eatontown, NJ, USA
Hour Meter, DC Series
HK-30
Hour Meter, DC Series HK-30
The small size of this series is ideal when space is limited. The HK-30 is non-resetable, accepts a variety of DC voltages and is available in panel and DIN rail mount. FEATURES: Low Cost DC or NEW Multifunction 12-240V AC/DC Input Voltage CE mark, UL recognized (DC only) & RoHS Rugged Design Long Life Non-reset

The small size of this series is ideal when space is limited. The HK-30 is non-resetable, accepts a variety of DC voltages and is available in panel and DIN rail mount.

FEATURES:

  • Low Cost
  • DC or NEW Multifunction 12-240V AC/DC Input Voltage
  • CE mark, UL recognized (DC only) & RoHS
  • Rugged Design
  • Long Life
  • Non-reset
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Timers
Product Number HK-30
Product Name Hour Meter, DC Series
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details