Timer signals drying and incubating times, helps catch all test results, and even alarms for appointments. The ideal bench-mate for quality-control and experimental requirements. Extremely simple operation makes it a joy to use. Friendly operation makes it the lab's most desirable timer. Accuracy is 0.001%. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Program three different activities from 9 hours, 59 minutes, 59 seconds to 1 second on this portable timer. Each channel has a distinct electronic alarm and display indicator. Alarm "off" operates manually or is silenced automatically after 1 minute. Large 1/4-inch-high LCD digits are easy to read. Carry it with you from the lab-mini-size and light weight make it the ideal portable. Chemical-resistant ABS plastic case is 3 x 3 x 1-3/8 inches. Weight is 4 ounces. Supplied with Traceable® Certificate and two AA alkaline batteries for 2 years of normal usage. Replacement battery Cat. No. 1111.
Traceable® Products | |
---|---|
Product Category | Digital Timers |
Product Number | Model 5002 |
Product Name | Traceable® Original Lab Timer |
Features | Audible or Visual Alarms |
Instrument Type | Timer |
Technology | Electronic |
Number of Functions | Multi |
Direction | Down Count |