Eaton Corp. / Commercial Controls Division TIMER; RECTANGULAR ELAPSED TIME INDICATOR;12-48 VDC/20-60 VAC E42DI241260

Suppliers

Company
Product
Description
Supplier Links
TIMER; RECTANGULAR ELAPSED TIME INDICATOR;12-48 VDC/20-60 VAC - 70056617 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER; RECTANGULAR ELAPSED TIME INDICATOR;12-48 VDC/20-60 VAC
70056617
TIMER; RECTANGULAR ELAPSED TIME INDICATOR;12-48 VDC/20-60 VAC 70056617
Features: Solid-State Hour Meters Record and Display Up to 99,999.9 Hours, Rollover and Continue Timing EEPROM Memory Can Retain Data for 25+ Years Time Accumulation Indicated By Flashing Hourglass Icon Memory Will Arm Only When Power Has Been Applied for 5 Seconds UL Recognized; CE Compliant Frequency Range: 48-440 Hz Display: 6-Digit LCD, 5 mm (0.20") Accuracy: ±0.1% Resolution: 0.1 Hour (6 Minutes)

Features:

  • Solid-State Hour Meters
  • Record and Display Up to 99,999.9 Hours, Rollover and Continue Timing
  • EEPROM Memory Can Retain Data for 25+ Years
  • Time Accumulation Indicated By Flashing Hourglass Icon
  • Memory Will Arm Only When Power Has Been Applied for 5 Seconds
  • UL Recognized; CE Compliant
  • Frequency Range: 48-440 Hz
  • Display: 6-Digit LCD, 5 mm (0.20")
  • Accuracy: ±0.1%
  • Resolution: 0.1 Hour (6 Minutes)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70056617
Product Name TIMER; RECTANGULAR ELAPSED TIME INDICATOR;12-48 VDC/20-60 VAC
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Setting Accuracy 1 ±%
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Timer for Interior Lighting - 48736 - Littelfuse, Inc.
Specs
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details