The TFK Timer is a high-current solid state DC flasher with both 12VDC and 24VDC input ratings.
Airotronics | |
---|---|
Product Category | Digital Timers |
Product Number | TFK |
Product Name | Timer |
Features | Audible or Visual Alarms |
Operating Temperature | -13 to 149 F (-25 to 65 C) |
Instrument Type | Timer |
Technology | Electronic |
Number of Functions | Single |