ABB AB ASF16/PG13/90 & AWB16

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3203892 - RS Components, Ltd.
Corby, Northants, United Kingdom
These fittings are a three piece compression style system which can be used in external applications requiring assured IP67 weatherproofing, offering flexibility and high mechanical strength. Fitting Type = 90° Elbow Nominal Size = 16mm Material = Nylon 66 Thread Size = PG13 Colour = Black IP Rating = IP66, IP67, IP68, IP69K Minimum Operating Temperature = -5°C Maximum Operating Temperature = +120°C

These fittings are a three piece compression style system which can be used in external applications requiring assured IP67 weatherproofing, offering flexibility and high mechanical strength.
Fitting Type = 90° Elbow
Nominal Size = 16mm
Material = Nylon 66
Thread Size = PG13
Colour = Black
IP Rating = IP66, IP67, IP68, IP69K
Minimum Operating Temperature = -5°C
Maximum Operating Temperature = +120°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 3203892
Fitting Type Elbow; 90° Elbow
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
 - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male Bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
PMA Cable Protection - PMAFIX VAD - igus® inc.
Specs
Fitting Type Elbow
Conduit Type Electrical Nonmetallic Tubing
View Details