Precision Metalforming Association (PMA) BVWV-M162

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2608044 - RS Components, Ltd.
Corby, Northants, United Kingdom
A selection of high shock resistant, push-in fittings designed for use with PMAFLEX conduits, manufactured from modified Polyamides. They have a locking feature which prevents unauthorised removal by the need to use a screwdriver to reopen, these fittings can be used in a wide range of applications where it is important that the cable protection system offers a high grade of sealing and safety. Fitting Type = 90° Elbow Nominal Size = 12mm Material = PA 6 Thread Size = M16 Colour = Black IP Rating = IP68 Minimum Operating Temperature = -40°C Maximum Operating Temperature = +105°C

A selection of high shock resistant, push-in fittings designed for use with PMAFLEX conduits, manufactured from modified Polyamides. They have a locking feature which prevents unauthorised removal by the need to use a screwdriver to reopen, these fittings can be used in a wide range of applications where it is important that the cable protection system offers a high grade of sealing and safety.
Fitting Type = 90° Elbow
Nominal Size = 12mm
Material = PA 6
Thread Size = M16
Colour = Black
IP Rating = IP68
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2608044
Fitting Type Elbow; 90° Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Nonmetallic Protective Tubing (NPT) - CFF-350 - Electri-Flex Company
Specs
Size 3.5 inch (88.9 mm)
Material Nylon
View Details
 - 9172069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through Box
Size 0.7874 inch (20 mm)
Material PVC & CPVC
View Details
PMA Cable Protection - PMAFIX VWD - igus® inc.
Specs
Fitting Type Elbow
Conduit Type Electrical Nonmetallic Tubing
View Details