Minerallac Company Conduit to Beam/Flange Fastener 500KC112

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 500KC112 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
500KC112
Conduit to Beam/Flange Fastener 500KC112
CONDUIT KOMBO CLIP TYPE HEAT TREATED SPRING STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1-1/2 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT KOMBO CLIP TYPE
  • HEAT TREATED SPRING STEEL MATERIAL
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 500KC112
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

PMAFIX Connectors - PMAFIX VOD - igusĀ® inc.
Specs
Fitting Type Flange
Conduit Type Electrical Nonmetallic Tubing
View Details
 - 8726000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, Swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details