Columbia Steel Casting Co., Inc. Datasheets for Crusher and Grinding Mill Wear Parts

Crusher and grinding mill wear parts include commonly-replaced components such as jaws, rolls, blades, plates, and liners for material processing equipment.
Crusher and Grinding Mill Wear Parts: Learn more

Product Name Notes
End Liners and Grates. We design and produce end liners for long, trouble-free service life. Our grates are made of our special H79 high-strength steel which is tougher and harder...
Grinding balls and more In addition to quality high chromium alloy iron balls, Columbia is interested in producing any wear or structural parts our customers need. Our product engineers are...
Liners for popular cone crushers. We have produced liners and mantles, usually in many styles, for all popular cone crushers. Standard, heavy duty, and custom. Columbia designs and manufactures its...
Shell Liners. We offer many choices in design and alloys for all popular mills, ranging from traditional wave styles to step liners, classifying liners and SAG mill liners.
The right design can make a big difference. Our customers have proven that the right jaw plate design can make a dramatic difference, depending on the application. We have many...
Trunnion Liners. Not many foundries are capable of making trunnion liners. Columbia Steel is well suited for producing trunnion liners of any size and accurately machining them in our 70,000...
Wear tires Columbia wear tires are cast of our J series high chromium alloy iron, fully heat treated. The bore is accurately tool-machined for excellent fit. We can provide standard...
Won't ride up Users of standard design housings reported that they tended to ride up on their mounting slots in service. Our bolt-through housings cannot move during their service life.
Columbia Steel's triangular pressure frame for B&W MPS 89 and MPS 89G coal pulverizers is a one-piece casting, not a fabricated or welded part. Cast of tough and weldable carbon...
If roll crushers are part of your material processing, Columbia has a way to improve their service life. Columbia Steel offers a wide selection of replacement wear parts for roll...
Our H79 alloy steel hammers provide reliable, consistent service for secondary and primary crushers. H79 is a high strength alloy steel with a hardness of 477-512 HB. The hardness provides...
Over the past three decades, Columbia Steel has applied the same engineering problem-solving to gyratory crushers which has proven so effective on cone crushers. We went into the field and...
We offer improved roll brackets for B&W MPS 89 coal pulverizers. These brackets have been well accepted by power plants because they offer significant improvements over the OEM part. Carbon...