Columbia Steel Casting Co., Inc. Datasheets for Wear Strips, Wear Plates, and Wear Parts
Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more
| Product Name | Notes |
|---|---|
| A proven endurance winner over the long haul. After studying wear patterns in the field we noticed that most chain wear takes place at the link contact areas. The solution:... | |
| Alloy selection Columbia Alloys are matched to the temperature reached by the drag chain in service. For lower temperature service, where the chain is heated to no more than 550° | |
| Bucket Components. We can produce virtually any components for buckets, from wear plates to complete assemblies. | |
| Columbia understands the widely varying mining conditions that affect wear life. We offer a broad range of products that will extend the wear life of your current end links. These... | |
| Design of Crawler Shoes. Columbia product engineers make design improvements which result in stronger crawler shoes. Columbia's designs offer full support under the roller path to eliminate roller path failures... | |
| Drive Sprockets and Idlers. We cast these large and complex parts from H-series steel for the best combination of hardness and toughness. Precision machined splines are guaranteed for proper... | |
| End Liners and Grates. We design and produce end liners for long, trouble-free service life. Our grates are made of our special H79 high-strength steel which is tougher and harder... | |
| Grinding balls and more In addition to quality high chromium alloy iron balls, Columbia is interested in producing any wear or structural parts our customers need. Our product engineers are... | |
| High alloy and quality. Xtralloy is significantly higher in carbon and manganese content than conventional Hadfield's manganese steel, resulting inexcellent wear resistance with reliability. The extra effort and skill... | |
| Improved Hammers. Our shredder product engineers have studied hammer wear patterns, and developed optimum Hammer designs. Combined with Columbia’s superior alloy selection, they offer high integrity and excellent wear life. | |
| Liners for popular cone crushers. We have produced liners and mantles, usually in many styles, for all popular cone crushers. Standard, heavy duty, and custom. Columbia designs and manufactures its... | |
| Parts available from Columbia Steel include: Crusher Parts, Extruder Knives, Cast Augers, Scraper Blades, Hammermill Impact Bars, Hammermill Liners, Muller Tires, Roll Shells, Pug Mill Mixer Knives and Paddles. Inquire... | |
| Racking and Pinions. Our tough manganese steel parts fit well and give long life. | |
| Shell Liners. We offer many choices in design and alloys for all popular mills, ranging from traditional wave styles to step liners, classifying liners and SAG mill liners. | |
| Teeth and Adapters. Columbia offers a full range of dipper teeth and adapters in various styles suited to the penetration demands of the pit. Columbia high strength steel teeth are... | |
| The right design can make a big difference. Our customers have proven that the right jaw plate design can make a dramatic difference, depending on the application. We have many... | |
| Tires, Grinding Ring Segments and Armor Ring Segments These grinding parts are cast from our iron alloys, fully heat treated premium high chromium alloys which are manufactured in our modern... | |
| Trunnion Liners. Not many foundries are capable of making trunnion liners. Columbia Steel is well suited for producing trunnion liners of any size and accurately machining them in our 70,000... | |
| Wear tires Columbia wear tires are cast of our J series high chromium alloy iron, fully heat treated. The bore is accurately tool-machined for excellent fit. We can provide standard... | |
| Why Columbia Steel's feed rolls are becoming the standard of the industry: Teeth and feed roll shell are cast as one unit. Integrally cast teeth provide unmatched strength and eliminates... | |
| Won't ride up Users of standard design housings reported that they tended to ride up on their mounting slots in service. Our bolt-through housings cannot move during their service life. | |
| As replacement wear parts specialists, we have developed advanced alloys and manufacturing techniques that really pay off in demanding applications such as solid waste shredding. Hammers for popular shredders We... | |
| Columbia product engineers are continually looking to develop advanced dragline components. Columbia's patented TwistLink hoist and drag chain has demonstrated excellent reliability. It's cast from the same material as our... | |
| Columbia Steel double beam grates shred against hammers with minimal flexing and bowing. Our parts maximize throughput and density with designs made to match your rotor for optimum efficiency. | |
| Columbia Steel is now producing grapple links cast out of high strength alloy steel. The cast grapple link is quickly proving itself to be a better solution to the common... | |
| Columbia Steel's triangular pressure frame for B&W MPS 89 and MPS 89G coal pulverizers is a one-piece casting, not a fabricated or welded part. Cast of tough and weldable carbon... | |
| Do your slabs fall through your jaw crusher without being crushed? Do slabs fail to break and create a blockage? Columbia Steel has the solution. We™ve been helping jaw crusher... | |
| Few U.S. foundries have the capability to produce and assemble a shredder rotor in a vertically integrated manufacturing facility like you'll find at Columbia Steel. Whether you're replacing a standard... | |
| For customers who prefer vertical style hitches for their dragline buckets, we offer this weld-on replacement part. The Columbia Steel design offers several features which set it apart from conventional... | |
| If roll crushers are part of your material processing, Columbia has a way to improve their service life. Columbia Steel offers a wide selection of replacement wear parts for roll... | |
| In the process of improving wear parts for shredders, Columbia Steel has worked closely with shredder operators to develop wall conversions for certain types of shredders that replaces the standard... | |
| Many of the major steel producers used small bells and seats manufactured by Columbia Steel in the 1950s and 60s. Our attention to quality casting and machining led to a... | |
| Our advantages: Cast design eliminates welded joints. Cast-in drive sprocket guides keep the chain centered. Superior Metallurgy provides increased service life. Abrasion resistant H39 alloy steel has a hardness of... | |
| Our customers often come to us for solutions to increase the efficiency of their operations. Pin changeouts are small compared to the size and scale of most dragline maintenance, but... | |
| Our H79 alloy steel hammers provide reliable, consistent service for secondary and primary crushers. H79 is a high strength alloy steel with a hardness of 477-512 HB. The hardness provides... | |
| Our long-lasting wear parts for horizontal shaft impactors include Standard and Heavy Duty Impeller Bars, Curtain Liners and Liner Plates. We also offer VSI Anvils and Shoes designed to put... | |
| Our simplified bearing arrangement allows for more efficient and more accurate rebuilds, while the bearing cavity itself is protected by improved material exclusion due to the enclosed design. Bearing assembly... | |
| Over the past three decades, Columbia Steel has applied the same engineering problem-solving to gyratory crushers which has proven so effective on cone crushers. We went into the field and... | |
| The ferrule dump socket, compared to standard wedge-style rope socket, make wire rope change-outs: Faster The simple design eliminates labor intensive wedge removal and re-roping of the wedge. Reduces dragline... | |
| W've applied the principle of the two-piece pin locking system -- popularly used with shovel teeth -- to the retention of dragline clevis pins. No burning, no welding To speed... | |
| We offer improved roll brackets for B&W MPS 89 coal pulverizers. These brackets have been well accepted by power plants because they offer significant improvements over the OEM part. Carbon... | |
| When a safety-conscious customer developed a new socket and wedge system, Columbia Steel was excited to help bring it to market. Conventional wedge removal requires heavy hammering -- a manpower-consuming... | |
| When it comes to cutting downtime and cutting costs, every little bit helps. Our unique mechanically attached anchor brackets do their part by: Preventing shearing with our bolt protection design; | |
| Whether you need a single replacement wear part or an entire front end ring, Columbia Steel has your dragline bucket solutions.Columbia Steel Product Engineers are available to suggest improvements to... | |
| Columbia Steel has been producing rolling mill wear components for steel mills for over 50 years. Our experience combined with the full service of a vertically integrated manufacturing facility leads... |