Safran Helicopter Engines Datasheets for Combustion Engines
Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas.
Combustion Engines: Learn more
| Product Name | Notes |
|---|---|
| The TR 3 is currently the smallest turbojet engine for missile applications developed by Microturbo. It is currently the only one in its category that can undergo large-scale production while... | |
| The TR 40 jet engine has been developed specially for the engines of anti-ship missiles. In order to meet the demands of the market, the TR 40 is remarkably compact... | |
| The TR 50 jet engine has been developed specifically for the French MdCN / Scalp Naval programme. The TR 50 associates the proven qualities of the TR 40 jet engine... | |
| The TR 60-30 jet engine has been developed to power the «Apache» and «Storm Shadow/ Scalp EG» weapon systems used by the French Air Force and several foreign air forces. | |
| The TR 60-5 family is primarily used for applications of the drone or target drone type. As such, this engine range powers most of the target drone in service in... | |
| Arrius engines cover a power range of between 450 and 750 shp. They are intended for single and twin-engine helicopters weighing between 1.5 and 3.2 tonnes. The Arrius features a... | |
| Designed for use in nine to fifteen-ton helicopters, the RTM 322 engine family spans a power range between 2,100 and 2,600 shp. The RTM 322 currently powers three types: the... | |
| Intended for nine-to-twelve ton heavyweight helicopters, the Makila engine spans a power range of between 1,800 and 2,100 shp. To date, over 2,200 Makila engines are in service worldwide, 500... | |
| Intended for two-to-five-ton single and twin-engine helicopters, the Arriel engine family spans a power range of 590 to 990 shp. The Arriel is Turbomeca's best-selling engine. Since the first two... | |
| Launched in 2003, the new-generation Ardiden covers a power range of 1,400 - 2,000 shp and is intended for use in five-to-eight ton single and twin-engine helicopters. The engine is... | |
| Microturbo's engines are easily adapted to different applications: Good resistance to air inlet distortion that allows use on high maintainability vectors (missiles application) Availability of fuel control systems ranging from... | |
| The Arrano is the new 1,100 to 1,300 shp Turbomeca engine. It is designed to equip two-to-three ton single-engine helicopters and four-to-six ton twin-engine helicopters. A principal benefit is a... |