13.5HP 344cc Vertical Gas Engine
Princess Auto Limited | |
---|---|
Product Category | Combustion Engines |
Product Number | 8270506 |
Product Name | 13.5HP 344cc Vertical Gas Engine |
Fuel Type | Gasoline |
Engine Type | Internal Combustion |
Horse Power | 13.5 HP |
RPM | 3300 rpm |
Displacement | 0.3440 liters (0.3635 quarts) |