½ in Drive Metric Sockets for hexagon headed fasteners
Suitable for manual and (non-impact) machine applications. With ball intercept ring and rear end knurling for reliable manual precision . Chrome vanadium, brushed chrome-plated finish. Colour-coded design to locate the desired socket easily
Socket Size = 17mm
Drive Size = 1/2 in
Socket Type = Hexagon
Drive Type = Hexagon
Overall Length = 37 mm
Finish = Chrome Plated
Material = Chrome Vanadium
RS Components, Ltd. | |
---|---|
Product Category | Drive Sockets and Adapters |
Product Number | 1271144 |
SAE or Metric | Metric Only |