Yankee Environmental Systems, Inc. Datasheets for Spectroradiometers
Spectroradiometers are used to measure the spectral power distributions of light sources, monitors, and other illuminants.
Spectroradiometers: Learn more
| Product Name | Notes |
|---|---|
| The Multifilter Rotating Shadowband Radiometer (MFR-7) measures total, diffuse, and direct irradiance at six wavelengths (415, 500, 615, 673, 870, and 940 nm, each 10 nm FWHM) in the visible/NIR,... | |
| The Ultraviolet Multifilter Rotating Shadowband Radiometer (UVMFR) measures total, diffuse, and direct irradiance at seven narrowband wavelengths in the UV-B and UV-A regions. The shadowband enables the instrument to measure... | |
| The UV/Visible/NIR Atmospheric Radiation Monitoring System (ARMS) consists of the YES MFR-7, UVMFR-7, and UVB-1 pyranometer. This system forms the backbone of the USDA's "UVB Radiation Monitoring Program" run by... | |
| The Model TSP-400 Total Solar Pyranometer is a precision meteorological instrument that measures global (direct and diffuse) total solar radiation. Like the other members of the YES Total Solar Pyranometer... | |
| The SDR-1 Single Detector Rotating Shadowband Radiometer is identical to our standard Multifilter Rotating Shadowband Radiometer (MFR-7) except that it has a single cosine-corrected broadband silicon channel that provides fully... | |
| The SPUV Sun Photometer measures direct normal solar irradiance at up to ten narrowband wavelengths from 300 in the UV-B through 1020 nm in the near-IR, and is the world's... | |
| The state-of-the-art Rotating Shadowband Spectroradiometer (RSS) combines a high-performance 1024-pixel CCD spectrograph with an external rotating shadowband similar to that used in our MFR instrument family. It automatically provides instantaneous... | |
| The state-of-the-art TSP-700 Total Solar Pyranometer uses platinum resistance thermometers to make high accuracy broadband irradiance measurements and replace older thermopile measurement technology. The instrument offers an excellent cosine response... | |
| The UVB-1 and UVA-1 Pyranometers measure total irradiance from 280 to 320 nm and 320 to 400 nm, respectively. The instruments produce a high level 0-4 VDC output signal and... |