Chromed bezel lampholders, available with flat or domed lens. Rear access to lamp. Ratings: Max. voltage between contacts, 150V, max. voltage between contacts and case 500V, max.
Compatible with all our transformer indicator lampholders. â
28.5mm & 31.5mm chromed brass bezel. 5mm max. panel thickness. Max. lamp rating 2.2W at 40°C. Temperature range -20°C to +70°C
Lampholder Type = Panel Mount
Lamp Type = LED
Lens Colour = White
Lens Shape = Flat
RS Components, Ltd. | |
---|---|
Product Category | Lampholders |
Product Number | 3875144 |
Lamp Base Holder Type | Wedge; Panel Mount |