Dorcy International Datasheets for Headlamps
Headlamps are light sources that attach to a person’s head or helmet with flexible straps. They are used in dark or low-light environments where personnel need the use of both hands to perform an operation or activity.
Headlamps: Learn more
| Product Name | Notes |
|---|---|
| ** UPGRADED TO 80 LUMENS FROM 45 LUMENS The 80 Lumen LED Metal Gear Headlight features an intense beam of light that projects an light output of 100 feet. This... | |
| Dorcy's new 41-2095 10 LED Headlight with 8 Super Bright White LED Lights and 2 Red Blinking LED Lights Lumens: 17 Run Time: 13 Hours Beam Distance: 15 Meters Bulb... | |
| Product Specifications Lumens:2 Run Time:18 Hours Beam Distance:28 Meters Bulb Type:LED Batteries:3 AAA Included Product Material:Plastic Product Dimensions:2.75" W X 1.50" depth Bezel Diameter:1" Product Weight:2.9 ounces Available Color(s):Black Switch:Push... | |
| The 115 Lumen LED Headlight is the brightest headlight on the market today. This headlight features an intense beam of light that projects over 100 meters. The LED headlight has... | |
| The 3 LED Cap Lights feature a unique built-in clip attachment that allows for hands-free use. The LED cap lights have a compact lightweight design and feature a under mounted... | |
| The 3AAA - 3 LED Headlight features a comfortable and adjustable elastic strap that allows for hands-free use. This LED Headlight is compact and has a top mounted slide switch... | |
| The 3AAA - 8 LED Headlight features a comfortable and adjustable elastic strap that allows for hands-free use. This LED Headlight is compact and has a top mounted push button... | |
| The 5MM LED Deluxe Headlight features a super bright 5MM LED. The headlight has a multi-use design and can be dual functional as a traditional headlight or a arm band... | |
| The new 41-2096 lightweight headlight is loaded with features and brightness. The small headlight produces 120 lumen of light output in a broad beam. With 12 hours of run time... | |
| The new 41-2097 lightweight headlight is loaded with features and brightness. The small headlight produces 134 lumen of light output in a spot beam. With 12 hours of run time... | |
| The new 41-2102 lightweight headlight is loaded with features and brightness. The small headlight produces 120 lumen of light output in a broad beam. With 12 hours of run time... |