Andax Industries Datasheets for Headlamps

Headlamps are light sources that attach to a person’s head or helmet with flexible straps. They are used in dark or low-light environments where personnel need the use of both hands to perform an operation or activity.
Headlamps: Learn more

Product Name Notes
Pelican 2720 LED Headlight - Gen 2. Our Pelican 2720 headlamp features 200 lumens condensed in a Pelican headlight 1684 -candela beam. This Pelican headlamp has hands-free Gesture Activation &
Pelican 2740 LED Headlight. The Pelican Headlamp has 3 hard hat headlamp LEDs--2 white & 1 red. The red Pelican 2740 LED is great for protecting your night vision &
Pelican 2745 LED Headlight - Gen 2 Black. Our Pelican 2745 headlight features up to 40 hours of Class I Division 1 Groups ABCD safety rated light. This Pelican headllamp...
Pelican 2745 LED Headlight - Gen 2 Yellow. Our Pelican 2745 headlight produces up to 40 hours of safety rated Class I Division 1 Groups ABCD light. This Pelican headllamp...
Pelican 2750 LED Headlight - Gen 3. Our Pelican 2750 features 259 lumen light output focused in a 2041-candela Pelican headlamp beam reaching 295 feet. This hard hat headlamp includes...
Pelican 2750 LED Headlight - Photoluminescent Gen 3. Our Pelican 2750 LED features a 259-lumen output focused in a 2041-candela Pelican headlamp beam. This Pelican headlight includes 3 AAA alkaline...
Pelican 2750CC LED Headlight - Photoluminescent. Our Pelican 2750 headlamp features 183 lumens condensed in a 989-candela Pelican headlamp beam reaching 207 feet distant. This Pelican hard hat light features...
Pelican 2755 LED Headlight - Gen 2 Black. Our Pelican 2755 hardhat headlamp features 118 lumens confined in a 910-candela beam & Pelican headlight cloth & rubber headstraps. This Pelican...
Pelican 2755CC LED Headlight - Yellow. Our Pelican 2755 headlamp features 72 lumens focused in a 632-candela Pelican headlamp beam over a distance of 164 feet. This Pelican 2755 includes...
Pelican 2760 LED Headlight - Gen 3. Our Pelican 2760 Headlamp is a rugged, lightweight Pelican headlamp featuring multiple modes--high, medium, low, flashing & downcast. This Pelican LED headlamp focuses...
Pelican 2760 LED Headlight - Red Gen 3. Our Pelican 2760 has 289 lumens of output condensed in a 2540-candela hard hat headlamp beam reaching 331 feet away. This Pelican...
Pelican 2765 LED Headlight. This Pelican intrinsically safe headlamp is an approved Pelican LED headlamp for use in Class I Div 1 hazardous locations. The Pelican 2765 is fitted with...
Pelican 2780R Rechargeable LED Headlight. Our Pelican 2780R rechargeable headlight features 558 lumens condensed in a 4060-candela beam for 400 feet distance. This Pelican headlamp has a downcast LED for...
Pelican 2785 LED Headlight - Black. Our Pelican 2785 Headlamp features high, medium, low & flashing Pelican LED headlight modes. This Pelican headlight is Class I, Division 1 & IECEx...
Pelican 2785 LED Headlight - Yellow. The Pelican 2785 Headlamp has low medium, high & flashing Pelican LED headlight modes. This Pelican headlight is approved for Class I, Division 1...
Pelican HeadsUp Lite 2610 LED Headlight. The Pelican 2610 provides you with hands-free light. This Pelican headlamp 2610 has a dual mode button to operate 3 LEDs for full brightness.
Pelican HeadsUp Lite 2690 LED Headlight. The Pelican 2690 has 74 lumens of LED light, 11 hours of Pelican headlamp run time & weighs only 4.1 ounces. This Pelican headlamp...
Streamlight 3AA HAZ-LO LED. This intrinsically safe LED headlamp is engineered to meet the strict qualifications for Class I & Class II, Division 1 locations yet maintaining a 120-lumen, industrial...
Streamlight Argo HAZ-LO ATEX - Yellow. Our Streamlight Argo is an ATEX & safety -rated Streamlight headlight. This Streamlight LED headlamp has a 90-degree ratchet-tilting head that focuses 90 lumens...
Streamlight Argo HAZ-LO Headlamp. Our Streamlight Argo LED Headlamp provides 90 lumens of light in a 3200-candela Streamlight headlight beam. This Streamlight LED headlamp is safe for working in a...
Streamlight Argo LED. Do you need to illuminate far-off objects? This long-range industrial headlamp delivers a 623-foot beam. You'll like to use this hard hat LED headlamp when you need...
Streamlight Bandit - USB Cord Black. Our Bandit headlight is a 1.2 oz, low-profile headlamp made for hands-free with 180 lumens of light for close tasks. This Streamlight USB light...
Streamlight Bandit - USB Cord Blue. Our Streamlight Bandit is a 180-lumen Streamlight hard hat light & a rechargeable Streamlight USB light. This headlamp comes with a visor clip, USB...
Streamlight Bandit - USB Cord Red. Our Streamlight Bandit is a rechargeable Streamlight USB light & a 180-lumen Streamlight hard hat light. This headlamp includes a head strap, a visor...
Streamlight Bandit - USB Cord Yellow. Our Bandit headlight is a low-profile, 1.2 oz headlamp made for hands-free light with 180 lumens for close tasks. This Streamlight USB light includes...
Streamlight Bandit Pro - 3M Dual Lock & USB Cord Yellow. Our Streamlight Bandit comes with a rubber hard hat strap, USB Cord & 3M Dual Lock. This Bandit headlight...
Streamlight Bandit Pro - USB Cord Black. Our Streamlight Bandit includes a visor clip, 5-inch Streamlight USB cord & an elastic head strap. This Bandit headlight features 180 lumens operated...
Streamlight Bandit Pro - USB Cord Yellow. Our Streamlight Bandit comes with a 5-inch Streamlight USB cord, visor clip & an elastic head strap. This Bandit headlight emits 180 lumens...
Streamlight Bandit with 3M Dual Lock - USB Cord Yellow. Our Bandit headlamp features 180 lumens in a Streamlight USB rechargeable. This Streamlight Bandit comes complete with a USB Cord,...
Streamlight Bandit with Green LED - USB Cord Coyote. Our Bandit headlamp puts out 180 lumens in a Streamlight USB rechargeable. This Streamlight Bandit includes a USB Cord, a elastic...
Streamlight Bandit with Red LED - USB Cord Coyote. Our Bandit headlamp features 180 lumens in a Streamlight USB rechargeable. This Streamlight Bandit comes supplied with a USB Cord, a...
Streamlight ClipMate - White LED - Yellow. The Streamlight ClipMate features 3 white LEDs & a unique 360-degree headlamp flashlight rotating clip which allows hands-free work & task targeting. This...
Streamlight ClipMate USB with Charge Cord. The Streamlight ClipMate USB is a rechargeable clip-on headlamp flashlight. This headlamp flashlight clips to your pocket or hat & keeps your hands free.
Streamlight ClipMate USB. The Streamlight LED USB rechargeable clip-on flashlight clips securely onto pockets & hats for hands-free light. You won't need to worry about a charge cord for it,...
Streamlight ClipMate, Green LEDs. This Streamlight LED clip-on flashlight features 3 intensely green LEDs & an innovative 360-degree articulating head. A Streamlight clip light comes complete with 3 AAA alkaline...
Streamlight ClipMate. This thermoplastic Streamlight clip light comes with three bright LEDs & an innovative fully rotating head. This clip-on flashlight is useful in many industries & markets. Each of...
Streamlight Double Clutch - Alkaline Model Black. Our Streamlight Double Clutch is a dual-power, dual-function & dual-output Streamlight LED headlamp. This Streamlight headlight lets you select 125 lumens focused in...
Streamlight Double Clutch - Alkaline Model Yellow. Our Streamlight Double Clutch has dual power, function & output in 1 Streamlight LED headlamp. This Streamlight headlight permits you to use 125...
Streamlight Double Clutch USB - Yellow. Our Double Clutch USB Headlamp is easy to use, even gloved– twist the Streamlight headlamp face cap to operate. This rechargeable headlamp can switch...
Streamlight Double Clutch USB. Our Streamlight Double Clutch USB Rechargeable LED Headlamp allows you to shift from spot to flood beam & from a rechargeable LED headlamp to nonrechargeable. Just...
Streamlight Enduro LED - Camo. Our Enduro LED Headlamp features an integral camping headlamp clip allows attachment without the headstrap to a hat brim or on a shirt pocket or...
Streamlight Enduro LED. Our Streamlight Enduro Headlamp is designed to be light weight & provide long run times. This hard hat headlamp is engineered for balance & wearer comfort. A...
Streamlight Enduro Pro - Coyote. Our Streamlight Enduro features 3 light modes, spot, flood & green, with 200 lumens focused in a 2250-candela Enduro headlight spot beam. This Enduro LED...
Streamlight Enduro Pro - Industrial Model. Our Streamlight Enduro headlamp has spot & flood beams, condenses a 200-lumen spot into a 2250-candela Enduro LED headlight beam for 311 feet. This...
Streamlight Enduro Pro HAZ-LO - Yellow. Our Streamlight Enduro LED headlamp features 160 lumens condensed in a 1320-candela spot beam. This Streamlight headlamp switches from spot to flood to a...
Streamlight Enduro Pro. Our Streamlight Enduro headlamp features spot & flood beams, with a 200-lumen spot condensed in a 2250-candela Enduro LED headlight beam reaching 311 feet. This Streamlight headlamp...
Streamlight ProTac HL Headlamp. The ProTac HL Headlamp has a high-lumen, high-candela output. This hard hat headlamp features a push-button switch for one-handed Streamlight headlight operation & Ten-Tap Programming. Order...
Streamlight ProTac HL USB Headlamp - Boxed. Our ProTac HL headlamp directs 1000 lumens in a 13,500-candela beam for 760 feet. This rechargeable headlamp is powered by Streamlight ProTac headlamp...
Streamlight ProTac HL USB Headlamp - Clam Package. Our ProTac HL headlamp features 1000 lumens focused in a 13,500-candela beam over 760 feet. This rechargeable headlamp works with Streamlight ProTac...
Streamlight QB - USB Cord Black. Our QB Streamlight headlight includes 200 lumens confined in a 1800-candela rechargeable LED headlamp beam extending 279 feet. This hard hat headlamp contains a...
Streamlight QB - USB Cord Yellow. Our QB Streamlight headlight features 200 lumens focused in a 1800-candela rechargeable LED headlamp beam reaching 279 feet. This hard hat headlamp comes with...
Streamlight Septor HAZ-LO. Made of ABS thermoplastic, our Streamlight Septor headlamp is the ideal safety-rated hard hat headlamp for close work. This Streamlight LED headlamp is rated safe for Class...
Streamlight Septor LED Headlamp. The light weight Septor Headlamp with adjustable head strapis the Streamlight LED headlamp for close work. This Streamlight hardhat light is for those that often perform...
Streamlight Trident LED, Green Model. This Trident headlamp features a white C4 LED, 2 ultra-bright white LEDs & one green LED. This hardhat headlamp lights up objects at a distance,...
Streamlight Trident LED. When you need a Streamlight headlamp that permits the largest variety of lighting applications, you need a Trident headllamp. This hardhat headlamp is suitable for hazardous locations...
Streamlight Twin-Task 3AA Headlamp. Our Streamlight Twin-Task headlamp features a 300-lumen 2900-candela Streamlight spotlight with a 354-foot beam. This Streamlight headlamp has 3 AA alkaline cells & an adjustable elastic...
Streamlight Twin-Task USB Headlamp. Our Twin-Task Streamlight rechargeable headlamp has 375 lumens narrowed in a 3650-candela Streamlight headlight beam extending 396 feet. This USB rechargeable headlamp includes a lithium ion...
Streamlight Vantage 180-X USB - Black. Our Streamlight Vantage 180 provides 250 lumens condensed in a 7200-candela beam. This firefighter helmet light morphs to a handheld firefighter flashlight in seconds...
Streamlight Vantage 180-X USB - Orange. Our Streamlight Vantage 180 produces 250 lumens focused in a 7200-candela beam. This firefighter helmet light morphs in seconds to a handheld firefighter flashlight...
Streamlight Vantage 180X - Black. Our Vantage 180 X Streamlight LED flashlight converts to an LED fire helmet light or a Streamlight 90-degree flashlight. This light features 250 lumens confined...
Streamlight Vantage 180X - Orange. Our Vantage 180 X Streamlight LED flashlight transforms to a Streamlight 90-degree flashlight or an LED fire helmet light. This light features 250 lumens focused...
Streamlight Vantage Helmet Mount Light - Green. The Streamlight Vantage firefighter helmet flashlight is made to fasten to the brim of fire & industrial helmets. This fire helmet flashlight emits...
Streamlight Vantage Helmet Mounted Light is the solution to firemens hands free lighting needs attaching above or below the brim for a 7000 candela beam.
Streamlight Vantage Helmet Mounted Light. Our Streamlight Vantage Helmet Light is made to mount above or below the brim of fire & industrial helmets. The Streamlight fire helmet light has...
Streamlight Vantage II - Fire Service Model Black. Our Streamlight helmet light provides 350 lumens focused in a 3500-candela helmet LED light beam for 387 feet. This Streamlight fire helmet...
Streamlight Vantage II - Gallet Black. Our Streamlight helmet light yields 350 lumens narrowed in a 3500-candela helmet LED light beam for 387 feet. This Streamlight fire helmet light furnishes...
Streamlight Vantage II - Industrial Model Black. Our Streamlight helmet light produces 350 lumens condensed in a 3500-candela helmet LED light beam for 387 feet. This Streamlight fire helmet light...
StreamlightTrident HAZ-LO LED. Our Streamlight Trident is intrinsically safe with Class 1, Division 1; Class II, Division 1 & Class III, T-Class. This Trident has 85 lumens focused in a...
The Double Clutch USB LED Headlamp gives you the flexibility of shifting between beams and modes to fit your task, as well as choosing your battery source.
The New Yellow Pelicanâ„¢ 2755 headlamp: Guiding you safely through the danger zone.
The Pelicanâ„¢ 2765 Headlamp is safety approved: Guiding you safely through the danger zone.
The Yellow Streamlight Double Clutch USB LED Headlamp gives you the flexibility of shifting between beams and modes to fit your task.
With the Pelican 2780 Headlamp you’ll conquer technical terrain without stumbling over dark, unseen obstacles.