Andax Industries Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| Andax 12-inch Dia Storm Drain Protector II. The Round Drain Protector permits you to detail your car. The seal of this round drain cover provides protection from spills. The flexible... | |
| Andax 18 x 18 Storm Drain Protector II. Our drain protector is a reversible square drain cover & is great for temporary, emergency usage. This storm drain cover is more... | |
| Andax 18 x 18 Storm Drain Protector.Our storm drain cover blocks spills from entering a storm drain, floor drain or grate. Simply lay a flexible drain protector over a drain--the... | |
| Andax 18 x 60 Storm Drain Protector II. Lighter & faster than the Original Drain Protector, the storm drain cover is used to protect drains from spills. The polyurethane material... | |
| Andax 2-inch Conical Plug. Our 2-inch rubber plug is used as preventative maintenance or to contain a spill. This urethane rubber cone plug protects a circular drain from hazardous liquids. | |
| Andax 20-inch Dia Storm Drain Protector II. The flexible round drain cover excludes spills from storm & floor drains. Lay a storm drain cover on a drain & its flexible... | |
| Andax 24 x 24 Storm Drain Protector II. Our storm drain cover blocks hazardous spills from storm drains & grates. The drain protector is made of tacky virgin urethane & | |
| Andax 24 x 24 Storm Drain Protector. Our drain protector is the standard square drain cover in the protection of drains against spills & hazardous waste. A storm water drain... | |
| Andax 24 x 40 inch H Drum Liners - Anti-Static. Our flexible 55-gallon liners for 55-gallon drums hug the interior of your drums. These drum liner bags have no creases... | |
| Andax 24 x 56 inch H Drum Liners - Anti-Static. Our flexible plastic drum liners for 55-gallon drums hug the inside of your drums. These 55-gallon liners have no folds... | |
| Andax 3-inch Conical Plug. Our urethane 3-inch drain plug installs & removes easily. The spill control drain plug prevents a spill from entering a circular storm drain. This conical drain... | |
| Andax 30-inch Dia Storm Drain Protector II. Need to detail your car? We have the Round Drain Protector. Our round drain cover is engineered to cover & seal properly, while... | |
| Andax 36 x 36 Storm Drain Protector II. Lighter than the Original Storm Drain Cover, the Drain Protector II deploys fast to block drains against hazardous spills. Once you're finished... | |
| Andax 36 x 36 Storm Drain Protector. Our urethane storm water drain cover is suitable for use with a wider range of chemicals than a rubber storm drain cover. This... | |
| Andax 36 x 60 Storm Drain Protector II. The reversible construction of the outdoor drain cover makes this drain protector great for a spill solution. To store, clean the storm... | |
| Andax 4-inch Conical Plug. Looking for a drain plug? Our urethane 4-inch drain plug is placed & lifted easily. The conical drain plug prevents a spill from going down a... | |
| Andax 42 x 42 Storm Drain Protector II. The storm water drain cover is often better than other storm drain covers in damming oils, solvents & chemicals. Our drain protector... | |
| Andax 42 x 42 Storm Drain Protector. Our square drain cover seals off drains instantly & securely. With a storm drain cover, eliminate contamination to a drainage system. A drain... | |
| Andax 42-inch Dia Storm Drain Protector II. The urethane round drain cover is suitable for more chemicals than rubber drain protectors. Our storm water drain cover is often better at... | |
| Andax 48 x 48 Storm Drain Protector II. A square drain cover is superior to other drain protectors in stopping oils, solvents & chemicals in their tracks. Our reversible strom... | |
| Andax 48 x 48 Storm Drain Protector. These flexible storm drain covers block spills from storm drains & floor drains. Lay a drain protector over the drain & the storm... | |
| Andax 48 x 72-inch Flexible Pillow Tank - RPE. Our bladder tank is a superior water storage bladder or it can hike runoff volume. This water storage bladder tank can... | |
| Andax 48 x 92 L Flexible Pillow Tank. Our bladder pillow tank can be made of polyurethane, polyethylene or reinforced bladder tank polyethylene based on your need. This water storage... | |
| Andax 54 x 54 Storm Drain Protector II. Our drain protector securely closes off drains instantly. A storm water drain cover prevents drain contamination. Each square drain cover deploys fast,... | |
| Andax 6-inch Conical Plug. Need a drain plug? Our urethane 6-inch drain plug is installed & lifted easily. A conical drain plug inhibits a spill from flowing into a circular... | |
| Andax 72 x 121 L Flexible Pillow Tank. The bladder tank can hold liquid for storage or runoff. This pillow tank is adaptable enough to be a water storage bladder... | |
| Andax 72 x 183-inch Flexible Pillow Tank. Our bladder tank is made to your requirements for flexible liquid storage. This water bladder bag is available in any size & material... | |
| Andax 72 x 72-inch Flexible Pillow Tank - PE & RPE. Our bladder tank is a great water storage bladder or it can increase runoff capacity. This water storage bladder... | |
| Andax 72 x 91-inch Flexible Pillow Tank. Our bladder tank is tailored to your exact needs for flexible liquid holding. This water bladder bag is customizable for any size, in... | |
| Andax Bag for Drain Protector. The Drain Protector Bag for the Storm Drain Protector storm water drain covers. A UV-resistant protector bag holds a drain protector securely. Engineered of durable... | |
| Andax Conical Plug Kit. Do you need a conical drain plug or two? Our Drain Plug Kit has 3 different sizes--a 2 inch sink drain plug, a 3 inch drain... | |
| Andax De-Con Pac Replacement Liner. This heavy duty liner for the hazmat decontamination shower permits fluid containment & victim privacy. This decontamination tent liner eliminates cleanup. Discard a used hazmat... | |
| Andax Drain Protector Bag. For the Storm Drain Protector & Storm Drain Protector II drain protectors. A weatherproof protector bag holds a storm water drain cover securely. Made from polyethylene,... | |
| Andax foldable water tank. Our Pillow Tank water storage is your answer to flexible water tank storage. For your water bladder, you can select from several materials & dictate the... | |
| Andax Pillow Tank water storage. Our flexible water tank is customized to your precise needs. We use advanced materials to provide chemical & puncture resistance to our water bladders. We... | |
| Andax Protector Bag. This drain protector bag is for all Storm Drain protection. A weather-resistant protector bag maintains a storm water drain cover securely. Engineered of durable polyethylene, it holds... | |
| Andax Protector Bap for Drain Protector. A drain protector bag is for all Storm Drain protection. A weatherproof protector bag keeps a storm drain mat. Made of tough polyethylene, it... | |
| Andax Quick Disconnect Fittings. These hose connectors easily join your hose to a nozzle or Gravity Flow Bag. With a garden hose fitting, you don't need pliers to tighten against... | |
| Andax Replacement XL Liner. A heavy-duty decontamination tent XL liner for the portable decontamination shower ensures liquid containment & victim privacy. Dispose of a used hazmat shower liner & put... | |
| Andax T-Pac with XL Liner & Additional Re-Robe Unit. This T-Pac hazmat shower features two showerheads in the XL unit & one in the responder hazmat decontamination shower. This portable... | |
| Andax T-Pac with XL Liner. A T-Pac portable decontamination shower with XL liner is designed to enable decon of non-ambulatory victims on a stretcher or backboard. This portable decon shower... | |
| Andax Tri-Pac with XL Liner & Additional Re-Robe Unit. This 3-stage hazmat decontamination shower is fast to set up & fast to take down. An integrated XL shower makes the... | |
| Andax Tri-Pac with XL Liner. This 3-part LS portable decon shower streamlines decon with integrated hazmat showers. This makes the portable decontamination shower process faster & cuts down on trauma. |