• NIST Traceable
• Temperature of Standardization 60°F/60°F
• Metal Ballast
• Individually Serialized
Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a multi-language Statement of Accuracy indicating accuracy traceable to NIST.
Cole-Parmer | |
---|---|
Product Category | Density and Specific Gravity Instruments |
Product Number | GO-08298-67 |
Product Name | B61801-0800 - H-B Durac Precision Plain-Form Glass Hydrometer, 1.060 to 1.130 SG/0.0005 |
Specific Gravity Range | 1.06 to 1.13 # |