• UL Listed
• Division 1 Rating
• Dual Set Points, Tamper Resistant
• Heavy Duty Enclosure
• Rated NEMA-4X, -7, -9, IP66
• Terminal Block Wiring
• High Temperature Operation to 200°C (392°F) Process Temperature
OMEGA Engineering, Inc. | |
---|---|
Product Category | Vacuum Switches |
Product Number | PSW-700 |
Product Name | Heavy Duty Industrial Switch |
Device Category | Switch |
Sensor Technology | Mechanical Deflection |
Pressure Measurement | Vacuum |
Vacuum Switch Setpoint | 200 to 1227 torr (22.07 to -18.39 in Hg vac) |
Number of Poles | Single Pole |