MAMCO LFS-02

Description
The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them ideal for many OEM applications. Some of these features include a body design that allows the ports to be rotated in order to fit in small spaces. The electrical terminations can be either solder pins, allowing the switch to be mounted and soldered directly on printed circuit boards or wire leads to suite many applications. LFS-02 Pressure Switch: Benefits & Features Can be used in vacuum, pressure and differential applications Innovative design offers almost no hysteresis Pressure port can accommodate various inlet tubing positions and terminal styles Industry standard choice for OEM applications
Description
The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them ideal for many OEM applications. Some of these features include a body design that allows the ports to be rotated in order to fit in small spaces. The electrical terminations can be either solder pins, allowing the switch to be mounted and soldered directly on printed circuit boards or wire leads to suite many applications. LFS-02 Pressure Switch: Benefits & Features Can be used in vacuum, pressure and differential applications Innovative design offers almost no hysteresis Pressure port can accommodate various inlet tubing positions and terminal styles Industry standard choice for OEM applications

Suppliers

Company
Product
Description
Supplier Links
 - LFS-02 - MAMCO
Oneonta, NY, USA
The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them ideal for many OEM applications. Some of these features include a body design that allows the ports to be rotated in order to fit in small spaces. The electrical terminations can be either solder pins, allowing the switch to be mounted and soldered directly on printed circuit boards or wire leads to suite many applications. LFS-02 Pressure Switch: Benefits & Features Can be used in vacuum, pressure and differential applications Innovative design offers almost no hysteresis Pressure port can accommodate various inlet tubing positions and terminal styles Industry standard choice for OEM applications

The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them ideal for many OEM applications. Some of these features include a body design that allows the ports to be rotated in order to fit in small spaces. The electrical terminations can be either solder pins, allowing the switch to be mounted and soldered directly on printed circuit boards or wire leads to suite many applications.

LFS-02 Pressure Switch: Benefits & Features

  • Can be used in vacuum, pressure and differential applications
  • Innovative design offers almost no hysteresis
  • Pressure port can accommodate various inlet tubing positions and terminal styles
  • Industry standard choice for OEM applications
Supplier's Site

Technical Specifications

  MAMCO
Product Category Pressure Switches
Product Number LFS-02
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum
Material Gas
Operating Temperature 14 to 195 F (-10 to 91 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6073988-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 870 psi (612 m H2O)
Accuracy 0.5000 ±% FS
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 20psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details