These smoothly tapered plastic beakers are made from virgin, high clarity polypropylene with easy to read blue printed graduations. This extensive range of plastic beakers from 25ml to 5 liters is break resistant and durable. Also supplied with an anti-lock feature that prevents beakers from sticking together when stacked. Tapered design allows for easy handling. SPI recycling codes and batch stamped for full traceability. Maximum temperature for PP is 121°C
SKS Science Products | |
---|---|
Product Category | Beakers |
Product Number | 522655-0500SP |
Product Name | Printed Tapered Polypropylene Plastic Beakers |
Plastic Material | Polypropylene (PP) |