• Clear, glass beakers feature color-coded matte finish marking area and graduations for easy identification
These clear, color-colored Griffin beakers are made of Kimax KG-33 glass for strength and durability. Beakers have uniform sidewall and bottom thicknesses, and feature a color matte finish marking area for use with an ordinary pencil. Each has permanent, easy-to-read color graduations. <b>Reference:</b> ASTM E-960, Type I.
Cole-Parmer | |
---|---|
Product Category | Beakers |
Product Number | GO-34515-10 |
Product Name | 14000B-600 - Kimax blue-coded Griffin beakers; 600 mL, 6/cs |
Glass Material | Glass |