• Positive threaded-back PTFE stopcock won't come loose during titrations
• Class A burettes with clear borosilicate bodies and chemical-resistant PTFE stopcocks
• White graduation markings are easy to read
• Calibrated at 20°C to exceed ASTM E287 (meets or exceeds DIN, ISO, and ASTM standards)
• Maximum temperature of 460°F (240°C) for normal use and 750°F (400°C) for short-term use
Cole-Parmer | |
---|---|
Product Category | Burettes |
Product Number | GO-63115-10 |
Product Name | Cole-Parmer Glass Burette, Class A, PTFE Stopcock; 10 mL |
Volume | 10 cc (0.6102 cubic inches) |