General Cable Fire Alarm Cable C3243.41.03

Description
FPLP, MID CAPACITANCE TYPE 1000 FT 1000 LENGTH IN FT 0.231 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLUOROPOLYMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - C3243.41.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
C3243.41.03
Fire Alarm Cable C3243.41.03
FPLP, MID CAPACITANCE TYPE 1000 FT 1000 LENGTH IN FT 0.231 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLUOROPOLYMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • FPLP, MID CAPACITANCE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.231 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • FLUOROPOLYMER INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED, BROWN, BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON SHIELDED SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C3243.41.03
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation FLUOROPOLYMER
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

PICMates CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5
Standards / Certifications RoHS; ISO
View Details
Laser Head Power Cable - 8020-0408-xx - Zygo Corporation
Specs
Application Instrumentation and Control
Cable Length 0.0016 to 0.0492 ft (0.0050 to 0.1500 dm)
View Details
Control Cable TPE - Chainflex® CF10 - igusĀ® inc.
Specs
Product Category Cable
Cable Jacket TPE-O, abrasion-resistant
Cable Insulation TPE, thin-walled
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details