SHLD MULTIPAIR, 4 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, Grey; Voltage Rating:300V RoHS Compliant: Yes
General Cable | Newark, An Avnet Company | |
---|---|---|
Product Category | Control and Instrumentation Cables | Cable Assemblies |
Product Number | C0562A.41.10 | 04M5530 |
Product Name | Control and Instrumentation Cable | Shld Multipair, 4 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable |
Product Type | Multiconductor Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper | |
Cable Shielding | Aluminum/Polyester |