General Cable Unshielded Communication Cable E2004S.18.10

Description
CMR, CL3R TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E2004S.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E2004S.18.10
Unshielded Communication Cable E2004S.18.10
CMR, CL3R TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CMR, CL3R TYPE
  • 500 FT
  • 0.147 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
22/4 SHIELDED - 70040474 - Allied Electronics, Inc.
Fort Worth, TX, USA
22/4 SHIELDED
70040474
22/4 SHIELDED 70040474
Jacket Thickness: 0.015 In (0.38 mm) NEC Article 725 Type CL3R (UL: 75°C,150 V) NEC Article 800 Type CMR (UL: 75°C, 300 V) California State Fire Marshall Approved Gray Jacket

  • Jacket Thickness: 0.015 In (0.38 mm)
  • NEC Article 725 Type CL3R (UL: 75°C,150 V)
  • NEC Article 800 Type CMR (UL: 75°C, 300 V)
  • California State Fire Marshall Approved
  • Gray Jacket
Supplier's Site
Cable Shielding Carol Cable/general Cable - 80R3390 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Carol Cable/general Cable
80R3390
Cable Shielding Carol Cable/general Cable 80R3390
Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):-; Jacket Color:Green; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes

Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):-; Jacket Color:Green; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number E2004S.18.10 70040474 80R3390
Product Name Unshielded Communication Cable 22/4 SHIELDED Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
North American 22 AWG 22 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length - 1226001-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
2 suppliers
Cable Assemblies IATF16949 Automotive Instrument Panel wiring Harness - CY-YBWH-03 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Automotive; Automotive
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Connecting cable - NEBU-M12G5-E-10-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details