Chase Products Co. Datasheets for Biocides
Biocides and cidal agents are functional chemicals used to kill microbes, vegetation, insects and animal pests.
Biocides: Learn more
| Product Name | Notes |
|---|---|
| Champion Sprayon® Flying Insect Killer is effective on flying insects such as deerflies, flying moths (millers), gnats (midges), houseflies, horseflies, mosquitoes. It is also effective against crawling insects such as... | |
| Champion Sprayon® Indoor Insect Fogger is a water-based, non-staining fogger. One 6-ounce can of this product treats up to 6,000 cubic feet. For larger areas, use additional cans. Do not... | |
| Champion Sprayon® Insect Repellent contains a total of 25% DEET, and provides continuous protection against mosquitoes for up to 5 hours. It can be sprayed on exposed skin or clothing... | |
| Champion Sprayon® Metered Insecticide Spray is a highly concentrated formula that controls flies, mosquitoes, gnats and small flying moths in a 6,000 cubic-foot area. A single can will last for... | |
| Champion Sprayon® Multi-Purpose Insect and Lice Killer protects against ants, cockroaches and houseflies for up to 12 weeks. It is a water-based, non-staining formula. Sprayed indoors, it kills ants, bedbugs,... | |
| Champion Sprayon® Wasp, Bee and Hornet Killer reaches nests up to 20 feet above the ground, letting you kill wasps, bees, hornets and yellow jackets from a distance. For best... | |
| Chase-MM® Insect Repellent provides continuous protection against mosquitoes for up to 3 hours. It is also effective against chiggers, ticks, flies, gnats and fleas. Repels mosquitoes that may carry or... | |
| Indoors, Champion Sprayon® Ant & Roach Killer is a spot treatment and crack and crevice treatment. It protects against sow bugs for up to 3 weeks, and ants cockroaches, fleas... | |
| Kill Zone® Ant & Roach Killer kills on contact. It combines effective knockdown with residual power for 2 to 4 weeks. Indoors, it kills and controls ants, brown dog ticks,... | |
| Kill Zone® Indoor and Outdoor Insect Killer can be used indoors or outdoors to eliminate annoying flying insects. It is effective against flying insects such as flies, mosquitoes, gnats and... | |
| SprayPAK® Flying and Crawling Insect Killer protects against ants, cockroaches and houseflies for up to 12 weeks. It is a water-based, non-staining formula. Sprayed indoors, it kills ants, bedbugs, carpet... | |
| SprayPAK® Wasp, Bee and Hornet Killer sprays a stream that reaches nests up to 20 feet above the ground, letting you kill wasps, bees, hornets and yellow jackets from a... |