Chase Products Co. Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| Champion Sprayon® Anti-Fog Plexiglass Cleaner makes cleaning easier and faster. Leaves a protective coating that repels dirt, dust, finger smudges, scratches and water spots. Contains no abrasives, silicones or ammonia. | |
| Champion Sprayon® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all... | |
| Champion Sprayon® Inverted Paint can be used for handheld applications (accurate marking 5” to 12” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt,... | |
| Champion Sprayon® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges,... | |
| CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace... | |
| Multi-Purpose Mist Adhesive is a clear, waterproof, non-staining spray adhesive that forms a flexible, permanent bond between like and unlike surfaces. Contains no chlorinated solvents. Ideal for framing and matting,... | |
| Multi-Purpose Web Adhesive is a clear spray adhesive that forms a non-staining, flexible, permanent bond between like and unlike surfaces. Minimal overspray. Waterproof. Contains no chlorinated solvents. The adjustable spray... | |
| Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and... | |
| Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of... | |
| Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. | |
| These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each... |