Tork 130073

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Tork Heavy-Duty wiping paper roll is a 2-ply multi-purpose wiping paper with excellent absorption. The paper is supplied in high capacity rolls and QuickDry paper is strong and absorbent ensuring you less waste and efficient drying. Heavy-duty paper is excellent for cleaning up liquids and for drying hands. Tork Heavy-Duty Wiping Paper Roll,System – W1 – Wipers wall/floor/standard system – W2 – Wipers Combi roll system – W3 – Wiper Pak system,2-Ply,QuickDr y – strong, absorbent, less waste, quicker drying,High capacity roll,Tork Easy Handling – E-handle – easy to carry,Stock numbers 136-9613 and 136-9612 are Food Contact Approved,Stock number 136-9614 is Silicone free Tork Floor or Wall Stand dispensers – only for stock number 1369613,Tork Floor or Wall Stand dispensers or Tork Maxi-Centre Feed dispenser – only for stock numbers 1369612 and 1369614 Trade Name = Tork Heavy-Duty Wiping Paper Package Type = Centrefeed Number of Wipes per Pack = 1 Colour = Blue Wiper Size = 170 m x 258 mm

Tork Heavy-Duty wiping paper roll is a 2-ply multi-purpose wiping paper with excellent absorption. The paper is supplied in high capacity rolls and QuickDry paper is strong and absorbent ensuring you less waste and efficient drying. Heavy-duty paper is excellent for cleaning up liquids and for drying hands.
Tork Heavy-Duty Wiping Paper Roll,System – W1 – Wipers wall/floor/standard system – W2 – Wipers Combi roll system – W3 – Wiper Pak system,2-Ply,QuickDry – strong, absorbent, less waste, quicker drying,High capacity roll,Tork Easy Handling – E-handle – easy to carry,Stock numbers 136-9613 and 136-9612 are Food Contact Approved,Stock number 136-9614 is Silicone free
Tork Floor or Wall Stand dispensers – only for stock number 1369613,Tork Floor or Wall Stand dispensers or Tork Maxi-Centre Feed dispenser – only for stock numbers 1369612 and 1369614
Trade Name = Tork Heavy-Duty Wiping Paper
Package Type = Centrefeed
Number of Wipes per Pack = 1
Colour = Blue
Wiper Size = 170 m x 258 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wipes and Wipers
Product Number 1369614
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Giant Roll - 450304 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 15.5 inch (394 mm)
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP303 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 13 inch (330 mm)
View Details
 - 8086970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab
Length 7.87 inch (200 mm)
Width / OD 7.68 inch (195 mm)
View Details
Substrate cleaning cloth - 0481902 - 0481902 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 9.84 inch (250 mm)
Width / OD 23.62 inch (600 mm)
View Details
2 suppliers