High capacity cleaning cloths of special microfibre construction to effectively lift and trap dirt from any surface.
Large 40 x 40 cm size affording better hand protection for large surface cleaning. Absorbs up to 8 times own weight in liquid
Range = WYPALL
Trade Name = Wypall
Application = Glass and Mirror Cleaning
Package Type = Bag
Number of Wipes per Pack = 6
Colour = Green
Wiper Size = 400 x 400mm
Wet/Dry = Dry
Ply = 1
RS Components, Ltd. | |
---|---|
Product Category | Wipes and Wipers |
Product Number | 456472 |
Views / General Types | Wipe or Swab; No Solvent or Cleaner |