NPS Corporation White HRT Roll 40624-React

Description
Tech Specs PackagingPlain Case - 45/Pallet Width10in | 25.4cm Length800ft | 243m ThicknessN/A | N/A Weight| Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 40624 x
Description
Tech Specs PackagingPlain Case - 45/Pallet Width10in | 25.4cm Length800ft | 243m ThicknessN/A | N/A Weight| Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 40624 x

Suppliers

Company
Product
Description
Supplier Links
White HRT Roll - 40624-React - NPS Corporation
Green Bay, WI, USA
White HRT Roll
40624-React
White HRT Roll 40624-React
Tech Specs PackagingPlain Case - 45/Pallet Width10in | 25.4cm Length800ft | 243m ThicknessN/A | N/A Weight| Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 40624 x

Tech Specs
PackagingPlain Case - 45/Pallet
Width10in | 25.4cm
Length800ft | 243m
ThicknessN/A | N/A
Weight|
Usage
Yields better absorbency and hand drying efficiency. This results in reduced consumption.
Good strength reduces "wet-tabs" and washroom litter.
Excellent dispensing strength and performance.
Reduce labor costs associated with refilling dispensers.
Better performance results in high customer satisfaction.
Reduced consumption equals cost savings.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 40624 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 40624-React
Product Name White HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP303 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 13 inch (330 mm)
View Details
Tork Basic Paper Wiper, Roll Towel - 291350 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.86 inch (479 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10772 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details