From Molex, this range of HSAutolink in-line cable assemblies are duel ended and available in various combinations of USB Plug and Receptacle ends. Designed for in-vehicle applications, the range is highly versatile.
The HSAutoLink⢠USCAR USB Cable Assembly range includes the following:. ⢠Stock number 723-4792 is a 5 Pin Mini-B Plug Polarized A to a 5 Pin Mini-B Receptacle Polarized A. ⢠Stock number 723-4796 is a 5 Pin Mini-B Plug Polarized A to a 5 Pin Mini-B Receptacle Polarized B. ⢠Stock number 723-4806 is a 5 Pin Mini-B Plug Polarized B to a 5 Pin Mini-B Receptacle Polarized A. ⢠Stock number 723-4809 is a 5 Pin Mini-B Plug Polarized B to a 5 Pin Mini-B Receptacle Polarized B. ⢠Stock number 723-4803 is a 5 Pin Mini-B Plug Polarized A to a 5 Pin Mini-B Plug Polarized A. ⢠Stock number 723-4812 is a 5 Pin Mini-B Plug Polarized A to a 5 Pin Mini-B Plug Polarized B. ⢠Stock number 723-4815 is a 5 Pin Mini-B Plug Polarized B to a 5 Pin Mini-B Plug Polarized B. ⢠Stock number 723-4780 is a Standard A Receptacle to a 5 Pin Mini-B Plug Polarized A. ⢠Stock number 723-4799 is a Standard A Receptacle to a 5 Pin Mini-B Plug Polarized B
Length = 500mm
USB Type = USB 2.0
Connector A = Female USB A
Connector B = Male Mini USB B
Sheath Colour = Black
Series = HSAUTOLINK USCAR/USB
RS Components, Ltd. | |
---|---|
Product Category | USB Cables |
Product Number | 7234780 |
USB Type | USB2.0 |