Edmund Optics Inc. B-390 12mm Diameter Bandpass Filter NT48-631

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
B-390 12mm Diameter Bandpass Filter
NT48-631
B-390 12mm Diameter Bandpass Filter NT48-631
UV, VIS, IR Ranges Circular and Square Sizes Available An optical bandpass filter has a transmission band surrounded by two blocking bands that allow only a portion of the spectrum to pass. These optical bandpass filters have broad spectral bandwidths in either the ultraviolet, visible, or infrared spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing systems.Bandpass Filter Kits: 8 filter set available. Contains U-330, U-340, BG-3, BG-18, BG-38, B-390, VG-9, and RT-830 glass types. Wooden storage box with foam lining included.BG-38, U-340, RT-830, U-330, and U-360 available in a Pre-Loaded filter wheel. BG-18 can also be used as a short pass filter with λc = 595nm. BG-38 can also be used as a short pass filter with λc= 645nm.Note: Transmission changes are possible under the action of intense UV radiation for UG-1, UG-5, UG-11, BG-3 and BG-25.
  • UV, VIS, IR Ranges
  • Circular and Square Sizes Available

An optical bandpass filter has a transmission band surrounded by two blocking bands that allow only a portion of the spectrum to pass. These optical bandpass filters have broad spectral bandwidths in either the ultraviolet, visible, or infrared spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing systems.Bandpass Filter Kits: 8 filter set available. Contains U-330, U-340, BG-3, BG-18, BG-38, B-390, VG-9, and RT-830 glass types. Wooden storage box with foam lining included.BG-38, U-340, RT-830, U-330, and U-360 available in a Pre-Loaded filter wheel. BG-18 can also be used as a short pass filter with λc = 595nm. BG-38 can also be used as a short pass filter with λc= 645nm.Note: Transmission changes are possible under the action of intense UV radiation for UG-1, UG-5, UG-11, BG-3 and BG-25.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category UV Filters
Product Number NT48-631
Product Name B-390 12mm Diameter Bandpass Filter
Filter Type Color Filters; Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Heat Absorbing Filter Glass, Selective Absorption -  - Foctek Photonics, Inc.
Specs
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Fused Silica IPL Filter For Hair Removal -  - HG Optronics, Inc.
Specs
Filter Shape Circular
Substrate Material BK7 glass; Fused Silica; N-BK7, B270, Fused Silica or other
Surface Quality 20-10 Scratch / Dig; 60-40 Scratch / Dig
View Details
Short-Pass Filters - GCC-211 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Filter Type Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details