Edmund Optics Inc. N-WG-305 Long Pass Filter 2 Inch Sq NT45-061

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-WG-305 Long Pass Filter 2 Inch Sq
NT45-061
N-WG-305 Long Pass Filter 2 Inch Sq NT45-061
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.
  • UV, VIS and IR Pass Ranges
  • VIS Can Be Used for Color Bandpass

A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband).

Longpass Filter Kits

Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included.

  • UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455
  • VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610
  • VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000

Complete Filter Kits

Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category UV Filters
Product Number NT45-061
Product Name N-WG-305 Long Pass Filter 2 Inch Sq
Filter Type Color Filters; Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Filter Glass, Selective Absorption -  - Foctek Photonics, Inc.
Specs
Thickness 2 mm (0.0787 inch)
View Details
Longpass Filters For Vision Inspection Apllication -  - HG Optronics, Inc.
Specs
Filter Type Long Pass Filters
Filter Shape Circular
View Details
Short Wave Pass Trim Filters (SWP) -  - Abrisa Technologies
Specs
Filter Type Short Pass Filters
Application Visible
View Details
Colored Optical Filter Glass -  - Shanghai Optics
Specs
Filter Type Color Filters; Long Pass Filters
View Details