Snap-on Industrial Brands Plier WTC-11

Description
CARBON ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH 1 1/16 INCH JAW LENGTH 1.0625 JAW LENGTH - FRACTIONAL TWISTING, CUTTING APPLICATION DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier WTC-11
CARBON ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH 1 1/16 INCH JAW LENGTH 1.0625 JAW LENGTH - FRACTIONAL TWISTING, CUTTING APPLICATION DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 1/4 INCH
  • CARBON ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1 1/16 INCH JAW LENGTH
  • 1.0625 JAW LENGTH - FRACTIONAL
  • TWISTING, CUTTING APPLICATION
  • DIAGONAL JAW TYPE
  • WILLIAMS[R] BRAND
  • CUTTING BLADE LENGTH 1/4 INCH
Supplier's Site Datasheet
Plier WTC-11
CARBON ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH 1 1/16 INCH JAW LENGTH 1.0625 JAW LENGTH - FRACTIONAL TWISTING, CUTTING APPLICATION DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 1/4 INCH
  • CARBON ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1 1/16 INCH JAW LENGTH
  • 1.0625 JAW LENGTH - FRACTIONAL
  • TWISTING, CUTTING APPLICATION
  • DIAGONAL JAW TYPE
  • WILLIAMS[R] BRAND
  • CUTTING BLADE LENGTH 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number WTC-11
Product Name Plier
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 395339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - D220-7 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 7.69 inch (195 mm)
Jaw Length 1 inch (25.4 mm)
View Details