Snap-on Industrial Brands Plier 527V-160

Description
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 0.25 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 0.25 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • 1/4 INCH JAW LENGTH
  • 0.25 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL 1/4 INCH JAW LENGTH 0.25 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • 1/4 INCH JAW LENGTH
  • 0.25 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 527V-160
Product Name Plier
Length 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 4186265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking
Length 9.84 inch (250 mm)
Jaw Capacity 1.89 inch (48 mm)
View Details
Plier - J2138NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.81 inch (224 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers