Snap-on Industrial Brands Plier PL-167

Description
7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL 1-3/16 INCH JAW LENGTH 1.1875 JAW LENGTH - DECIMAL 1-3/16 JAW LENGTH - FRACTIONAL CUTTING, NIPPING APPLICATION WILLIAMS. BRAND TIP WIDTH 1-3/16 INCH WEIGHT 0.62 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-167
7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL 1-3/16 INCH JAW LENGTH 1.1875 JAW LENGTH - DECIMAL 1-3/16 JAW LENGTH - FRACTIONAL CUTTING, NIPPING APPLICATION WILLIAMS. BRAND TIP WIDTH 1-3/16 INCH WEIGHT 0.62 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 7-1/2 INCH OVERALL LENGTH
  • 7-1/2 OVERALL LENGTH - FRACTIONAL
  • 7.5 OVERALL LENGTH - DECIMAL
  • 1-3/16 INCH JAW LENGTH
  • 1.1875 JAW LENGTH - DECIMAL
  • 1-3/16 JAW LENGTH - FRACTIONAL
  • CUTTING, NIPPING APPLICATION
  • WILLIAMS. BRAND
  • TIP WIDTH 1-3/16 INCH
  • WEIGHT 0.62 LB
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet
Plier PL-167
7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL 1-3/16 INCH JAW LENGTH 1.1875 JAW LENGTH - DECIMAL 1-3/16 JAW LENGTH - FRACTIONAL CUTTING, NIPPING APPLICATION WILLIAMS. BRAND TIP WIDTH 1-3/16 INCH WEIGHT 0.62 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 7-1/2 INCH OVERALL LENGTH
  • 7-1/2 OVERALL LENGTH - FRACTIONAL
  • 7.5 OVERALL LENGTH - DECIMAL
  • 1-3/16 INCH JAW LENGTH
  • 1.1875 JAW LENGTH - DECIMAL
  • 1-3/16 JAW LENGTH - FRACTIONAL
  • CUTTING, NIPPING APPLICATION
  • WILLIAMS. BRAND
  • TIP WIDTH 1-3/16 INCH
  • WEIGHT 0.62 LB
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-167
Product Name Plier
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 1253069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 6.3 inch (160 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - D213-9NE-CR - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers