- Trained on our vast library of engineering resources.

RS Components, Ltd. 1253069

Description
RS Pro G12 Series insulated diagonal cutter. Ideal for working up to 1000 V ac or 1500 V dc. Suitable for cutting soft and hard wire. • Special tool steel,• Chrome finish,• DuoTech soft grip handles,• VDE Approved,• ISO 5749,• G12 Series Model Number = G12-18-0160 Type = Diagonal Overall Length = 160 mm Jaw Length = 23mm VDE/1000V Approved = Yes Material = Steel Maximum Cutting Capacity = 2 (Hard Wire) mm, 2 (Soft Wire) mm Cutting Capacity Hard Wire = 2mm Cutting Capacity Soft Wire = 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253069 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro G12 Series insulated diagonal cutter. Ideal for working up to 1000 V ac or 1500 V dc. Suitable for cutting soft and hard wire. • Special tool steel,• Chrome finish,• DuoTech soft grip handles,• VDE Approved,• ISO 5749,• G12 Series Model Number = G12-18-0160 Type = Diagonal Overall Length = 160 mm Jaw Length = 23mm VDE/1000V Approved = Yes Material = Steel Maximum Cutting Capacity = 2 (Hard Wire) mm, 2 (Soft Wire) mm Cutting Capacity Hard Wire = 2mm Cutting Capacity Soft Wire = 2mm

RS Pro G12 Series insulated diagonal cutter. Ideal for working up to 1000 V ac or 1500 V dc. Suitable for cutting soft and hard wire.
• Special tool steel,• Chrome finish,• DuoTech soft grip handles,• VDE Approved,• ISO 5749,• G12 Series
Model Number = G12-18-0160
Type = Diagonal
Overall Length = 160 mm
Jaw Length = 23mm
VDE/1000V Approved = Yes
Material = Steel
Maximum Cutting Capacity = 2 (Hard Wire) mm, 2 (Soft Wire) mm
Cutting Capacity Hard Wire = 2mm
Cutting Capacity Soft Wire = 2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1253069
Type End Cutting
Unlock Full Specs
to access all available technical data

Similar Products

 - 182335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 5.75 inch (146 mm)
Jaw Length 1.32 inch (33.5 mm)
View Details
 - 5416775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip Pliers
Length 6.89 inch (175 mm)
Standards DIN J2
View Details
 - 182357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 5.12 inch (130 mm)
Jaw Length 0.4724 inch (12 mm)
View Details
 - 1325258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose
Length 4.72 inch (120 mm)
Jaw Length 0.8661 inch (22 mm)
View Details