Snap-on Industrial Brands Plier 2430G-140

Description
SPRING LOADED TYPE BLACK OXIDE CHROME VANADIUM STEEL MATERIAL 5.51 INCH OVERALL LENGTH 5.51 OVERALL LENGTH - DECIMAL 1.53 INCH JAW LENGTH 0.31 INCH JAW WIDTH 1.53 JAW LENGTH - DECIMAL WIRE CUTTING APPLICATION 0.05 INCH CAPACITY POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL SNIPE NOSE, SEMI CIRCULAR JAW TYPE SANDVIK[R] BRAND SERRATED JAWS WEIGHT 4.2 OZ TIP WIDTH 0.1 INCH JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN 2430G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPRING LOADED TYPE BLACK OXIDE CHROME VANADIUM STEEL MATERIAL 5.51 INCH OVERALL LENGTH 5.51 OVERALL LENGTH - DECIMAL 1.53 INCH JAW LENGTH 0.31 INCH JAW WIDTH 1.53 JAW LENGTH - DECIMAL WIRE CUTTING APPLICATION 0.05 INCH CAPACITY POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL SNIPE NOSE, SEMI CIRCULAR JAW TYPE SANDVIK[R] BRAND SERRATED JAWS WEIGHT 4.2 OZ TIP WIDTH 0.1 INCH JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN 2430G MODEL
  • SPRING LOADED TYPE
  • BLACK OXIDE CHROME VANADIUM STEEL MATERIAL
  • 5.51 INCH OVERALL LENGTH
  • 5.51 OVERALL LENGTH - DECIMAL
  • 1.53 INCH JAW LENGTH
  • 0.31 INCH JAW WIDTH
  • 1.53 JAW LENGTH - DECIMAL
  • WIRE CUTTING APPLICATION
  • 0.05 INCH CAPACITY
  • POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL
  • SNIPE NOSE, SEMI CIRCULAR JAW TYPE
  • SANDVIK[R] BRAND
  • SERRATED JAWS
  • WEIGHT 4.2 OZ
  • TIP WIDTH 0.1 INCH
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • 2430G MODEL
Supplier's Site Datasheet
SPRING LOADED TYPE BLACK OXIDE CHROME VANADIUM STEEL MATERIAL 5.51 INCH OVERALL LENGTH 5.51 OVERALL LENGTH - DECIMAL 1.53 INCH JAW LENGTH 0.31 INCH JAW WIDTH 1.53 JAW LENGTH - DECIMAL WIRE CUTTING APPLICATION 0.05 INCH CAPACITY POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL SNIPE NOSE, SEMI CIRCULAR JAW TYPE SANDVIK[R] BRAND SERRATED JAWS WEIGHT 4.2 OZ TIP WIDTH 0.1 INCH JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN 2430G MODEL
  • SPRING LOADED TYPE
  • BLACK OXIDE CHROME VANADIUM STEEL MATERIAL
  • 5.51 INCH OVERALL LENGTH
  • 5.51 OVERALL LENGTH - DECIMAL
  • 1.53 INCH JAW LENGTH
  • 0.31 INCH JAW WIDTH
  • 1.53 JAW LENGTH - DECIMAL
  • WIRE CUTTING APPLICATION
  • 0.05 INCH CAPACITY
  • POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL
  • SNIPE NOSE, SEMI CIRCULAR JAW TYPE
  • SANDVIK[R] BRAND
  • SERRATED JAWS
  • WEIGHT 4.2 OZ
  • TIP WIDTH 0.1 INCH
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • 2430G MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 2430G-140
Product Name Plier
Type Specialty / Other; SPRING LOADED
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 5417059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water Pump Pliers
Length 9.84 inch (250 mm)
Jaw Capacity 1.26 inch (32 mm)
View Details
Plier - D502-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Tongue and Groove
Length 6.5 inch (165 mm)
Material Steel
View Details
2 suppliers